TE Connectivity Standard Circular Connectors AS216-35PA-943B

Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 35 Contact Quantity (Size 22D) : 55 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 35 Contact Quantity (Size 22D) : 55 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AS216-35PA-943B - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AS216-35PA-943B
Standard Circular Connectors AS216-35PA-943B
Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : With Environmental Protection Type : Sealed Feedthrough Type : No Hermetically Sealed : No Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 55 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 16 - 35 Contact Quantity (Size 22D) : 55 Housing Features Circular Connector Shell Size : 16 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Bayonet Peg Panel Mount Feature Type : 2 Hole Flange Polarization Code : A Operation/Applicatio n Durability Rating (CYCLE) : 500 Other Field Serviceable : Yes Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : Yes Shell Type : Metal Usage Conditions Fluid Resistance : Immersion IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Hard Dielectric/Silicone
  • Entry Style : Rear Insertion
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Feedthrough Type : No
  • Hermetically Sealed : No
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Positions : 55

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 16 - 35
  • Contact Quantity (Size 22D) : 55

Housing Features


  • Circular Connector Shell Size : 16

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Bayonet Peg
  • Panel Mount Feature Type : 2 Hole Flange
  • Polarization Code : A

Operation/Application


  • Durability Rating (CYCLE) : 500

Other


  • Field Serviceable : Yes

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Fluid Resistance : Immersion
  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number AS216-35PA-943B
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-104809-3 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
Current Rating 3.0 amps
View Details
5 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-5 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers