Pushbutton Switches SPST-NC 0.05A 48VAC 48VDC PB SWITCH
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | APA1CGPC04 |
| Product Name | Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Pin |
| Max Current Rating | 0.0500 amps |