TE Connectivity Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver 164SL22

Description
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.
Datasheet
Description
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver - 70155894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver
70155894
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver 70155894
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.

5A, Panel Mounting Type, Pushbutton Switch

  • Single actuator style
    Pushbutton switch with square actuator type and panel mounted.
Supplier's Site
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 46F3135 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
46F3135
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 46F3135
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
164SL22
Pushbutton Switches 164SL22
Pushbutton Switches SQ ILL 2 NO & NC MOM

Pushbutton Switches SQ ILL 2 NO & NC MOM

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 70155894 46F3135 164SL22
Product Name Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade Solder Pin
Features Has CE Certification; Is UL listed; Illuminated Switch RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Micro switches - M 630 - M 630-11-2-A50-934 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details