TE Connectivity Antennas ANT-W63WS3-SMA

Description
Body Features Antenna Weight : 14.9 G  [.526 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 10 MM  [.39 INCH ] Product Length : 135.7 MM  [5.34 INCH ] Product Width : 20.1 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 14.9 G  [.526 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 10 MM  [.39 INCH ] Product Length : 135.7 MM  [5.34 INCH ] Product Width : 20.1 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63WS3-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 14.9 G  [.526 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 10 MM  [.39 INCH ] Product Length : 135.7 MM  [5.34 INCH ] Product Width : 20.1 MM  [.79 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 14.9 G  [.526 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 10 MM  [.39 INCH ]
  • Product Length : 135.7 MM  [5.34 INCH ]
  • Product Width : 20.1 MM  [.79 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
WiFi Antennas - 2169826 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2169826
WiFi Antennas 2169826
RF Antenna WiFi 6/6E,Hinged Blade,SMA M

RF Antenna WiFi 6/6E,Hinged Blade,SMA M

Supplier's Site
RF Antennas - 343-ANT-W63WS3-SMA-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E Blade, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.4dBi, 5dBi, 5.3dBi SMA Male Connector Mount

2.4GHz, 5GHz, 6GHz 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E Blade, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 2.4dBi, 5dBi, 5.3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-W63WS3-SMA 2169826 343-ANT-W63WS3-SMA-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to ? MHz 2400.0 to 6000.0 MHz
Gain 3 to 6 dB 2.4 to 5.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118309-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers