TE Connectivity Antennas ANT-W63-IPW1-NP

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63-IPW1-NP - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Baton/Stick Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
WiFi Antennas - 2412853 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2412853
WiFi Antennas 2412853
Linx ANT-W63-IPW1-NP WiFi Antenna

Linx ANT-W63-IPW1-NP WiFi Antenna

Supplier's Site
RF Antennas - 343-ANT-W63-IPW1-NP-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 5GHz, 6GHz Wi-Fi, Wi-Fi6, Wi-Fi6E, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 8.7dBi, 5.5dBi N Type Male Connector Mount

2.4GHz, 5GHz, 6GHz Wi-Fi, Wi-Fi6, Wi-Fi6E, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz 3.2dBi, 8.7dBi, 5.5dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-W63-IPW1-NP 2412853 343-ANT-W63-IPW1-NP-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network Modem or Wireless Network; Wi-Fi, Wi-Fi6, Wi-Fi6E, WLAN
Pattern Type Omni directional
Gain 6 dB 3.2 to 8.7 dB
Form Factor / Mounting External External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00024 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
4 suppliers
Antennas - 2118308-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2118326-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers