TE Connectivity RF Antennas ANT-W63-FPC-LV150M4

Description
ANT WIFI6 FPC 45X7 150MM MHF4
Request a Quote Datasheet
Description
ANT WIFI6 FPC 45X7 150MM MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-W63-FPC-LV150M4-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI6 FPC 45X7 150MM MHF4

ANT WIFI6 FPC 45X7 150MM MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-W63-FPC-LV150M4-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11b/g, Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2450.0 to 6537.0 MHz
Gain 4.8 to 7.4 dB
VSWR 1.5 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

LTE 450 Magnetic mount omni-directional antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Pattern Type Omni directional
Technology Type Dipole
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL12-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers