ANT WIFI6 FPC 45X7 150MM MHF4
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-W63-FPC-LH150M4-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11b/g/ac/ax, Bluetooth, ISM, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee™ |
| Primary Frequency Range | 2450.0 to 6537.5 MHz |
| Gain | 4.5 to 10.1 dB |
| VSWR | 1.4 to 1.8 :1 |