TE Connectivity Antennas ANT-W63-CW-RCS-SMA

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-W63-CW-RCS-SMA - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Terminal/Duck Band Type : Triple Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 7125 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Triple Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 2400 - 7125
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-W63-CW-RCS-SMA-ND - DigiKey
Thief River Falls, MN, United States
WIFI6/6E/7 COMPACT RIGHT ANGLE W

WIFI6/6E/7 COMPACT RIGHT ANGLE W

Buy Now Datasheet
WiFi Antennas - 2608513 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2608513
WiFi Antennas 2608513
WiFi6/6E/7 R/A Whip Antenna,SMA Plug

WiFi6/6E/7 R/A Whip Antenna,SMA Plug

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-W63-CW-RCS-SMA 343-ANT-W63-CW-RCS-SMA-ND 2608513
Product Name Antennas RF Antennas WiFi Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Pattern Type Omni directional
Gain 6 dB 5.4 to 7.7 dB 7.7 dB
Form Factor / Mounting External External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 960.0 MHz
View Details
4 suppliers
Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Rf Antenna - 875-0600-00010 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
2 suppliers