Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port
Dimensions Cable Length : 4 M [13.12 FT ] Product Height : 37.4 MM [1.47 INCH ] Product Length : 66 MM [2.6 INCH ] Product Width : 66 MM [2.6 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Mounting Method : Magnetic Mount
Operation/Applicatio
n Antenna Environment : Outdoor
Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC, RP-TNC
Configuration Features
- Antenna Style : Magnetic
- Band Type : Wide Band
- Mounting Location : Remote
- Port Configuration : Single Port
Dimensions
- Cable Length : 4 M [13.12 FT ]
- Product Height : 37.4 MM [1.47 INCH ]
- Product Length : 66 MM [2.6 INCH ]
- Product Width : 66 MM [2.6 INCH ]
Electrical Characteristics
Mechanical Attachment
- Mounting Method : Magnetic Mount
Operation/Application
- Antenna Environment : Outdoor
Product Type Features
- Antenna Product Type : Antenna Mount
- Antenna Termination : TNC, RP-TNC