TE Connectivity Antennas ANT-MAG-B50-TNC

Description
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC, RP-TNC
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC, RP-TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-MAG-B50-TNC - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Magnetic Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 4 M  [13.12 FT ] Product Height : 37.4 MM  [1.47 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Antenna Environment : Outdoor Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : TNC, RP-TNC

Configuration Features


  • Antenna Style : Magnetic
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 4 M  [13.12 FT ]
  • Product Height : 37.4 MM  [1.47 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Operation/Application


  • Antenna Environment : Outdoor

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : TNC, RP-TNC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number ANT-MAG-B50-TNC
Product Name Antennas
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-3 - TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
3 suppliers
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00020 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
2 suppliers