TE Connectivity WiFi Antennas ANT-LTE-VDP-2000-SMA

Description
Cellular Multiband Straight Dipole Adhes
Request a Quote Datasheet
Description
Cellular Multiband Straight Dipole Adhes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2025896 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025896
WiFi Antennas 2025896
Cellular Multiband Straight Dipole Adhes

Cellular Multiband Straight Dipole Adhes

Supplier's Site
RF Antennas - ANT-LTE-VDP-2000-SMA-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Flat Bar RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 3.5dBi, 4.5dBi, 3.25dBi, 4.5dBi SMA Male Adhesive

700MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 2.6GHz, 2.7GHz CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G Flat Bar RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz 3.5dBi, 4.5dBi, 3.25dBi, 4.5dBi SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 2025896 ANT-LTE-VDP-2000-SMA-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Cellular or PCS Terminal; Modem or Wireless Network; CAT-M1, Cellular, LTE, NB-IOT, 3G, 4G
Primary Frequency Range 2500.0 to ? MHz 700.0 to 2700.0 MHz
Gain 4.6 dB 3.25 to 4.5 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details
Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details