TE Connectivity RF Antennas ANT-LTE-RPC-UFL

Description
RF ANT LTE RIGID PCB ADHES UFL
Datasheet
Description
RF ANT LTE RIGID PCB ADHES UFL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas ANT-LTE-RPC-UFL
RF ANT LTE RIGID PCB ADHES UFL

RF ANT LTE RIGID PCB ADHES UFL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ANT-LTE-RPC-UFL
Product Name RF Antennas
Operating Frequency 600 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54154FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4739-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details