TE Connectivity RF Antennas ANT-GPS-UC-RPS

Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPS-UC-RPS-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic

1.575GHz GPS Module RF Antenna 1.574GHz ~ 1.576GHz 3dBi RP-SMA Male Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GPS-UC-RPS-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS/IRNSS L1/ L2/ L5 Dual Stacked Passive Ceramic Antenna (25x18x4mm) - ET-GPL125-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers