TE Connectivity RF Antennas ANT-GPS-SH-MMX

Description
1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-GPS-SH-MMX-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount

1.575GHz GPS Module RF Antenna 1.570GHz ~ 1.580GHz 5dB MMCX Magnetic, Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-GPS-SH-MMX-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
915MHz 5DBI PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9155PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 4 to 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers