TE Connectivity Antennas ANT-GNSSCP-SM12L1

Description
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNSSCP-SM12L1 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 3.5 G  [.124 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4 MM  [.16 INCH ] Product Length : 12 MM  [.47 INCH ] Product Width : 12 MM  [.47 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 7:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GPS, GNSS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 1567.24 - 1583.6 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 2.9 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 3.5 G  [.124 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4 MM  [.16 INCH ]
  • Product Length : 12 MM  [.47 INCH ]
  • Product Width : 12 MM  [.47 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 7:1

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GPS, GNSS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 1567.24 - 1583.6
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 2.9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-GNSSCP-SM12L1CT-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-GNSSCP-SM12L1TR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-GNSSCP-SM12L1DKR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

1.575GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.567GHz ~ 1.609GHz 2.9dBi, 1dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNSSCP-SM12L1 343-ANT-GNSSCP-SM12L1CT-ND
Product Name Antennas RF Antennas
Applications GPS, GNSS GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1567.2 to 1583.6 MHz 1575.0 to 1602.0 MHz
Gain 0.0 to 3 dB 1 to 2.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - L000551-01 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers