TE Connectivity Antennas ANT-GNRM-L125A-3

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNRM-L125A-3 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Magnetic Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GNSS, GPS

Mechanical Attachment


  • Mounting Method : Magnetic Mount

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNRM-L125A-3-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA, REMOTE ACTIVE CERAMIC P

ANTENNA, REMOTE ACTIVE CERAMIC P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNRM-L125A-3 343-ANT-GNRM-L125A-3-ND
Product Name Antennas RF Antennas
Applications GNSS, GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Pattern Type Directional
Gain 6 dB 23.3 to 31.7 dB
Form Factor / Mounting Portable
Primary Frequency Range 1176.0 to 1602.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 1513431-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108965-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108784-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers