ANTENNA GNSS FPC SH L1/L5 25X25
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-GNFPC-SHL15150UF-ND |
| Product Name | RF Antennas |
| Applications | GPS; Beidou, Galileo, GLONASS, GNSS, GPS |
| Primary Frequency Range | 1177.0 to 1602.0 MHz |
| Gain | -0.2000 to 3.3 dB |
| VSWR | 1.4 to 2.4 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)