TE Connectivity RF Antennas ANT-GNFPC-SHL1200UF

Description
RF ANT GNSS FPC L1 200MM UFL
Request a Quote Datasheet
Description
RF ANT GNSS FPC L1 200MM UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-GNFPC-SHL1200UF-ND - DigiKey
Thief River Falls, MN, United States
RF ANT GNSS FPC L1 200MM UFL

RF ANT GNSS FPC L1 200MM UFL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-GNFPC-SHL1200UF-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3.1 to 5.2 dB
VSWR 1.4 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details