TE Connectivity RF Antennas ANT-GNFPC-SHL1150M4

Description
RF ANT GNSS FPC L1 150MM MHF4
Request a Quote Datasheet
Description
RF ANT GNSS FPC L1 150MM MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-GNFPC-SHL1150M4-ND - DigiKey
Thief River Falls, MN, United States
RF ANT GNSS FPC L1 150MM MHF4

RF ANT GNSS FPC L1 150MM MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-GNFPC-SHL1150M4-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3.1 to 5.2 dB
VSWR 1.4 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
GSM 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN03-310CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
3 suppliers