TE Connectivity RF Antennas ANT-GNFPC-SHL1100M4

Description
RF ANT GNSS FPC L1 100MM MHF4
Request a Quote Datasheet
Description
RF ANT GNSS FPC L1 100MM MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-GNFPC-SHL1100M4-ND - DigiKey
Thief River Falls, MN, United States
RF ANT GNSS FPC L1 100MM MHF4

RF ANT GNSS FPC L1 100MM MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-GNFPC-SHL1100M4-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 3.1 to 5.2 dB
VSWR 1.4 to 2.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1 + L2 Passive Ceramic Patch Antenna (10x10x4mm) - ET-GPL12-104 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers