TE Connectivity Antennas ANT-GNCP-C25L15100

Description
Configuration Features Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNCP-C25L15100 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 1164 - 1610 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GNSS, GPS

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, UMCC, MHF1

Signal Characteristics


  • Frequency Category : 1164 - 1610
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNCP-C25L15100-ND - DigiKey
Thief River Falls, MN, United States
1.176GHz, 1.561GHz, 1.575GHz, 1.601GHz Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss Ceramic Patch RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 26.8dBi, 25.3dBi, 26.6dBi, 24.4dBi U.FL Surface Mount

1.176GHz, 1.561GHz, 1.575GHz, 1.601GHz Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss Ceramic Patch RF Antenna 1.164GHz ~ 1.189GHz, 1.559GHz ~ 1.606GHz 26.8dBi, 25.3dBi, 26.6dBi, 24.4dBi U.FL Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNCP-C25L15100 343-ANT-GNCP-C25L15100-ND
Product Name Antennas RF Antennas
Applications GNSS, GPS GPS; Beidou, COMPASS, GALILEO, GLONASS, GPS, IRNSS, NavIC, Qzss
Pattern Type Directional
Gain 6 dB 24.4 to 26.8 dB
Form Factor / Mounting Internal
Primary Frequency Range 1176.0 to 1601.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-LPL-FPC-100 - TE Connectivity
Specs
Applications LTE, 5G, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108857-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers