TE Connectivity Antennas ANT-ELE-S01-006

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 233.17 MM  [9.18 INCH ] Product Width : 9.91 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 233.17 MM  [9.18 INCH ] Product Width : 9.91 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-ELE-S01-006 - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 233.17 MM  [9.18 INCH ] Product Width : 9.91 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Mount Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 824 - 1990 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 233.17 MM  [9.18 INCH ]
  • Product Width : 9.91 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna Mount
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960
  • Frequency Category : 824 - 1990
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-ELE-S01-006-ND - DigiKey
Thief River Falls, MN, United States
800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0.5dBi, 3.7dBi M5 Magnetic

800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz Whip, Straight RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.88GHz 0.5dBi, 3.7dBi M5 Magnetic

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-ELE-S01-006 ANT-ELE-S01-006-ND
Product Name Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 960.0 MHz 800.0 to 1800.0 MHz
Gain 3 to 6 dB 0.5000 to 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2316881-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, WiMAX, Cellular, GSM, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
3 suppliers
Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118060-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers