TE Connectivity RF Antennas ANT-DB1-WRT-MON-UFL

Description
2.4GHz, 2.5GHz, 5.7GHz, 5.8GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.725GHz ~ 5.875GHz 1.0dBi, 2.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Request a Quote Datasheet
Description
2.4GHz, 2.5GHz, 5.7GHz, 5.8GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.725GHz ~ 5.875GHz 1.0dBi, 2.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-DB1-WRT-MON-UFL-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 2.5GHz, 5.7GHz, 5.8GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.725GHz ~ 5.875GHz 1.0dBi, 2.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.4GHz, 2.5GHz, 5.7GHz, 5.8GHz Wi-Fi Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.725GHz ~ 5.875GHz 1.0dBi, 2.8dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-DB1-WRT-MON-UFL-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 5522.5 MHz
Gain 1 to 2.8 dB
VSWR 2.2 to 10.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers