TE Connectivity Antennas ANT-DB1-VDP-RPS

Description
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 5.7 MM  [.22 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 5.7 MM  [.22 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-VDP-RPS - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Module Band Type : Multi Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : 3 M  [9.84 FT ] Product Height : 5.7 MM  [.22 INCH ] Product Length : 115 MM  [4.53 INCH ] Product Width : 22 MM  [.87 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.5:1 Industry Standards Communication Protocol : Cellular Primary Application : Cellular Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 824 - 960 Frequency Category : 698 - 2700 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Module
  • Band Type : Multi Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : 3 M  [9.84 FT ]
  • Product Height : 5.7 MM  [.22 INCH ]
  • Product Length : 115 MM  [4.53 INCH ]
  • Product Width : 22 MM  [.87 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5:1

Industry Standards


  • Communication Protocol : Cellular
  • Primary Application : Cellular

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960
  • Frequency Category : 698 - 2700
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-DB1-VDP-RPS-ND - DigiKey
Thief River Falls, MN, United States
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi RP-SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi RP-SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-DB1-VDP-RPS ANT-DB1-VDP-RPS-ND
Product Name Antennas RF Antennas
Applications Cellular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 960.0 MHz 892.0 to 2450.0 MHz
Gain 0.0 dB -1.8 to -1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - A117258-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 1900.0 MHz
Gain 0.0 dB
View Details
2 suppliers
Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers