TE Connectivity WiFi Antennas ANT-DB1-nSP250-T

Description
WiFi/WLAN Dual-Band Monopole Chip
Request a Quote
Description
WiFi/WLAN Dual-Band Monopole Chip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2025753 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025753
WiFi Antennas 2025753
WiFi/WLAN Dual-Band Monopole Chip

WiFi/WLAN Dual-Band Monopole Chip

Supplier's Site
WiFi Antennas - 2025752 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025752
WiFi Antennas 2025752
WiFi/WLAN Dual-Band Monopole Chip

WiFi/WLAN Dual-Band Monopole Chip

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2025753
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-4339RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1248670 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Sma
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details