TE Connectivity Antennas ANT-DB1-LCD-RPS

Description
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-DB1-LCD-RPS - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 83.1 MM  [3.27 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2485 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2.8 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 7.4 G  [.261 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 83.1 MM  [3.27 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : Wi-Fi
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2485
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-DB1-LCD-RPS-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.12GHz ~ 5.72GHz, 5.72GHz ~ 5.88GHz 2.8dBi, 2.92dBi, 4.5dBi RP-SMA Male Connector Mount

2.4GHz, 2.5GHz, 5GHz, 5.7GHz, 5.8GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz, 5.12GHz ~ 5.72GHz, 5.72GHz ~ 5.88GHz 2.8dBi, 2.92dBi, 4.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet
WiFi Antennas - 2025782 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025782
WiFi Antennas 2025782
WiFi/WLAN Dual-Band Hinged Dipole Whip

WiFi/WLAN Dual-Band Hinged Dipole Whip

Supplier's Site
WiFi Antennas - 2025781 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025781
WiFi Antennas 2025781
WiFi/WLAN Dual-Band Hinged Dipole Whip

WiFi/WLAN Dual-Band Hinged Dipole Whip

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-DB1-LCD-RPS ANT-DB1-LCD-RPS-ND 2025782 2025781
Product Name Antennas RF Antennas WiFi Antennas WiFi Antennas
Applications Wi-Fi Modem or Wireless Network; ISM, U-NII, WiFi, WLAN Modem or Wireless Network Modem or Wireless Network
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 2485.0 MHz 2400.0 to 5800.0 MHz 2450.0 to ? MHz 2450.0 to ? MHz
Gain 3 to 6 dB 2.8 to 4.5 dB 4.6 dB 4.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513156-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF Antennas - 1513837-1 - Quarktwin Technology Ltd.
Specs
Applications WLAN
Technology Type Tri-Prong
View Details
Antennas - 2118907-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2823598-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 4G, 2G, Cellular, LTE, GSM, WiMAX, GPS, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers