TE Connectivity Antennas ANT-B5-PW-QW

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 83.5 MM  [3.29 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 83.5 MM  [3.29 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-B5-PW-QW - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 83.5 MM  [3.29 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular Primary Application : Cellular, LTE, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 824 - 894 Frequency Category : 824 - 1990 Gain (Max) (DB) : 1.2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 83.5 MM  [3.29 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : 5G, Cat-M/NB-IoT, LTE, Cellular
  • Primary Application : Cellular, LTE, 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894
  • Frequency Category : 824 - 1990
  • Gain (Max) (DB) : 1.2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-B5-PW-QW-ND - DigiKey
Thief River Falls, MN, United States
854MHz Cellular, GSM, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 800MHz ~ 900MHz 1.2dBi Solder Panel Mount

854MHz Cellular, GSM, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 800MHz ~ 900MHz 1.2dBi Solder Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-B5-PW-QW 343-ANT-B5-PW-QW-ND
Product Name Antennas RF Antennas
Applications Cellular, LTE, 5G Cellular or PCS Terminal; Modem or Wireless Network; Cellular, GSM, LTE, NB-IoT, UMTS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 824.0 to 894.0 MHz 854.0 MHz
Gain 0.0 to 3 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108824-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2195849-1 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers