TE Connectivity Antennas ANT-B20-PW-QW

Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 89.7 MM  [3.53 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LTE, Cellular, 5G, Cat-M/NB-IoT Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 791 - 862 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 89.7 MM  [3.53 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LTE, Cellular, 5G, Cat-M/NB-IoT Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 791 - 862 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-B20-PW-QW - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 89.7 MM  [3.53 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : LTE, Cellular, 5G, Cat-M/NB-IoT Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 791 - 862 Frequency Category : 698 - 960 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 89.7 MM  [3.53 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : LTE, Cellular, 5G, Cat-M/NB-IoT
  • Primary Application : 5G, Cellular, LTE

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 791 - 862
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 1.6
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-B20-PW-QW-ND - DigiKey
Thief River Falls, MN, United States
826MHz Cellular, GSM, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 790MHz ~ 870MHz 1.6dBi Solder Panel Mount

826MHz Cellular, GSM, LTE, NB-IoT, UMTS Whip, Straight RF Antenna 790MHz ~ 870MHz 1.6dBi Solder Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-B20-PW-QW 343-ANT-B20-PW-QW-ND
Product Name Antennas RF Antennas
Applications 5G, Cellular, LTE Cellular or PCS Terminal; Modem or Wireless Network; Cellular, GSM, LTE, NB-IoT, UMTS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 791.0 to 862.0 MHz 826.0 MHz
Gain 0.0 to 3 dB 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195891-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
Antennas - 2195849-3 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details