TE Connectivity Antennas ANT-916-WRT-UFL

Description
Body Features Antenna Weight : 6.9 G  [.243 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.9 G  [.243 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-WRT-UFL - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 6.9 G  [.243 OZ ] Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .21 M  [.71 FT ] Product Height : 0 MM  [0 INCH ] Product Length : 10 MM  [.39 INCH ] Product Width : 19 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : Wi-Fi, LoRaWAN, LPWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, MHF, U.FL, UMCC Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 6.9 G  [.243 OZ ]

Configuration Features


  • Antenna Style : Dome
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .21 M  [.71 FT ]
  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 10 MM  [.39 INCH ]
  • Product Width : 19 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : Wi-Fi, LoRaWAN, LPWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, MHF, U.FL, UMCC

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-916-WRT-UFL-ND - DigiKey
Thief River Falls, MN, United States
900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Dome RF Antenna 900MHz ~ 930MHz -0.1dBi U.FL (UMCC), IPEX MHF1 Panel Mount

900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Dome RF Antenna 900MHz ~ 930MHz -0.1dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-WRT-UFL ANT-916-WRT-UFL-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 900.0 to 915.0 MHz
Gain 3 to 6 dB -0.1000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118059-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2332157-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, Wi-Fi, LTE, Cellular, GNSS, GSM, GPS
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers