TE Connectivity Antennas ANT-916-HESM

Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-HESM - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 25.4 MM  [1 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 2.4 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 1 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Helical
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Product Width : 8.9 MM  [.35 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 2.4
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-916-HESM-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Surface Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Helical RF Antenna 865MHz ~ 965MHz 2.4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-916-HESM 343-ANT-916-HESM-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Gain 6 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108788-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-2370914-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, GSM 900, IoT, GSM 1800, CDMA 850, GPS, M2M, LTE, UMTS, GSM, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 8-2108891-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers