TE Connectivity Antennas ANT-916-CW-QW

Description
Body Features Antenna Weight : 12.53 G  [.442 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 80.5 MM  [3.17 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.53 G  [.442 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 80.5 MM  [3.17 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-916-CW-QW - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 12.53 G  [.442 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 80.5 MM  [3.17 INCH ] Product Width : 14.5 MM  [.57 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : 1.6 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 12.53 G  [.442 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 80.5 MM  [3.17 INCH ]
  • Product Width : 14.5 MM  [.57 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 1.6
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - ANT-916-CW-QW-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-916-CW-QW-ND
RF Antennas ANT-916-CW-QW-ND
800MHz, 900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 865MHz ~ 965MHz 1.8dBi RP-SMA Male Connector Mount

800MHz, 900MHz, 915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 865MHz ~ 965MHz 1.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Telemetry Antennas - 2728918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728918
Telemetry Antennas 2728918
916MHz CW Series Whip Antenna, RP-SMA

916MHz CW Series Whip Antenna, RP-SMA

Supplier's Site
Telemetry Antennas - 2728919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728919
Telemetry Antennas 2728919
916MHz CW Series Whip Antenna, RP-SMA

916MHz CW Series Whip Antenna, RP-SMA

Supplier's Site
Telemetry Antennas - 2728919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2728919P
Telemetry Antennas 2728919P
916MHz CW Series Whip Antenna, RP-SMA

916MHz CW Series Whip Antenna, RP-SMA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-916-CW-QW ANT-916-CW-QW-ND 2728918
Product Name Antennas RF Antennas Telemetry Antennas
Applications LoRaWAN, LPWAN ISM, LoRa, Sensor Networks, SigFox Telemetry
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 800.0 to 915.0 MHz 956.0 MHz
Gain 0.0 to 3 dB 1.8 dB 1.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-4 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
Antennas - 001-0009 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 1-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; WLAN, UMTS, Cellular, LTE, Wi-Fi, CDMA 1900, GSM 1800, GSM, M2M, IoT, CDMA 850, GSM 900
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details