TE Connectivity Antennas ANT-868-PW-RA

Description
Body Features Antenna Weight : 12.86 G  [.454 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 99 MM  [3.9 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 12.86 G  [.454 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 99 MM  [3.9 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-PW-RA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 12.86 G  [.454 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 99 MM  [3.9 INCH ] Product Width : 7 MM  [.28 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 12.86 G  [.454 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 99 MM  [3.9 INCH ]
  • Product Width : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - ANT-868-PW-RA-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-868-PW-RA-ND
RF Antennas ANT-868-PW-RA-ND
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 780MHz ~ 960MHz 4dBi Screw-Mount Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 780MHz ~ 960MHz 4dBi Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-PW-RA ANT-868-PW-RA-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 3 to 6 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00008-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108793-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108921-4 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers