TE Connectivity Antennas ANT-868-PW-LP

Description
Body Features Antenna Weight : 6.42 G  [.227 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.42 G  [.227 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-PW-LP - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 6.42 G  [.227 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 50.5 MM  [1.99 INCH ] Product Width : 10.4 MM  [.41 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : M5 Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 2.1 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 6.42 G  [.227 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 50.5 MM  [1.99 INCH ]
  • Product Width : 10.4 MM  [.41 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : M5

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 2.1
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
WiFi Antennas - 2025836 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025836
WiFi Antennas 2025836
868 MHz Straight Monopole Whip

868 MHz Straight Monopole Whip

Supplier's Site
WiFi Antennas - 2025835 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2025835
WiFi Antennas 2025835
868 MHz Straight Monopole Whip

868 MHz Straight Monopole Whip

Supplier's Site
RF Antennas - ANT-868-PW-LP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-868-PW-LP-ND
RF Antennas ANT-868-PW-LP-ND
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 832MHz ~ 904MHz 2.1dBi Screw-Mount Panel Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 832MHz ~ 904MHz 2.1dBi Screw-Mount Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-868-PW-LP 2025836 ANT-868-PW-LP-ND
Product Name Antennas WiFi Antennas RF Antennas
Applications LPWAN, LoRaWAN Modem or Wireless Network ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 832.0 to ? MHz 868.0 MHz
Gain 0.0 to 3 dB 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823593-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WiMAX, Cellular, Wi-Fi, GPS, GSM, LTE
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2108802-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513531-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers