TE Connectivity Antennas ANT-868-NUB-RPS

Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 862 - 870 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 862 - 870 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-NUB-RPS - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, Wi-Fi, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Category : 862 - 870 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LPWAN, Wi-Fi, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-868-NUB-RPS-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRaWAN, LPWA, Sigfox Whip, Straight RF Antenna 862MHz ~ 876MHz 4.2dBi RP-SMA Female Connector Mount

868MHz ISM, LoRaWAN, LPWA, Sigfox Whip, Straight RF Antenna 862MHz ~ 876MHz 4.2dBi RP-SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-NUB-RPS 343-ANT-868-NUB-RPS-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRaWAN, LPWA, Sigfox
Pattern Type Omni directional
Gain 3 to 6 dB 4.2 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2361492-2 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers