TE Connectivity Antennas ANT-868-CW-RH

Description
Body Features Antenna Weight : 5.94 G  [.21 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 51 MM  [2.01 INCH ] Product Width : 8.5 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, LPWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Body Features Antenna Weight : 5.94 G  [.21 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 51 MM  [2.01 INCH ] Product Width : 8.5 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, LPWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-868-CW-RH - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 5.94 G  [.21 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 51 MM  [2.01 INCH ] Product Width : 8.5 MM  [.33 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.9:1 Industry Standards Communication Protocol : LoRaWAN, LPWAN, Wi-Fi Primary Application : LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0

Body Features


  • Antenna Weight : 5.94 G  [.21 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 51 MM  [2.01 INCH ]
  • Product Width : 8.5 MM  [.33 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.9:1

Industry Standards


  • Communication Protocol : LoRaWAN, LPWAN, Wi-Fi
  • Primary Application : LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Category : 862 - 870
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - ANT-868-CW-RH-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-868-CW-RH-ND
RF Antennas ANT-868-CW-RH-ND
868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz -1.5dBi RP-SMA Male Connector Mount

868MHz ISM, LoRa, Sensor Networks, SigFox Whip, Straight RF Antenna 855MHz ~ 880MHz -1.5dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-868-CW-RH ANT-868-CW-RH-ND
Product Name Antennas RF Antennas
Applications LPWAN, LoRaWAN ISM, LoRa, Sensor Networks, SigFox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 868.0 MHz 868.0 MHz
Gain 0.0 dB -1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Antennas - 2195966-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2309605-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; 4G, Cellular, 3G, WiMAX, 2G, GSM, LTE
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers