TE Connectivity Multi-Band Antennas ANT-8/9-SPNF1

Description
LPWA Dual-Band Dome Antenna,N Jack
Request a Quote
Description
LPWA Dual-Band Dome Antenna,N Jack
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 2318568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2318568
Multi-Band Antennas 2318568
LPWA Dual-Band Dome Antenna,N Jack

LPWA Dual-Band Dome Antenna,N Jack

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2318568
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI12M-1L3-SMS-S11 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.7 dB
View Details