TE Connectivity RF Antennas ANT-8/9-FPC-UFL-100

Description
868MHz, 915MHz ISM, LoRaWAM, LPWA Flat Patch RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz -3.2dBi, -3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
868MHz, 915MHz ISM, LoRaWAM, LPWA Flat Patch RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz -3.2dBi, -3dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-8/9-FPC-UFL-100-ND - DigiKey
Thief River Falls, MN, United States
868MHz, 915MHz ISM, LoRaWAM, LPWA Flat Patch RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz -3.2dBi, -3dBi U.FL (UMCC), IPEX MHF1 Adhesive

868MHz, 915MHz ISM, LoRaWAM, LPWA Flat Patch RF Antenna 862MHz ~ 876MHz, 902MHz ~ 930MHz -3.2dBi, -3dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-8/9-FPC-UFL-100-ND
Product Name RF Antennas
Applications ISM, LoRaWAN, LPWA
Primary Frequency Range 868.0 to 915.0 MHz
Gain -3.2 to -3 dB
VSWR 1.6 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details