TE Connectivity Antennas ANT-5GW-IPW2-NP

Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE, Cellular, Cat-M/NB-IoT, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE, Cellular, Cat-M/NB-IoT, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-IPW2-NP - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Baton/Stick Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LTE, Cellular, Cat-M/NB-IoT, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Type : Baton/Stick
  • Band Type : Wide Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LTE, Cellular, Cat-M/NB-IoT, 5G
  • Primary Application : LTE, Cellular, 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-IPW2-NP-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz, 4.9GHz 5G, LTE, LTE-M (Cat-M1), NB-IoT Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1dBi, 1.5dBi, 1.6dBi, 1.2dBi, 1.6dBi, 1.5dBi, 0.5dBi, 2.4dBi, 2.4dBi, 3.7dBi N Type Male Connector Mount

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 3.3GHz, 3.5GHz, 3.7GHz, 4.9GHz 5G, LTE, LTE-M (Cat-M1), NB-IoT Whip, Straight RF Antenna 617MHz ~ 698MHz, 698MHz ~ 803MHz, 791MHz ~ 960MHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz, 2.496GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz, 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.4GHz ~ 5GHz 1dBi, 1.5dBi, 1.6dBi, 1.2dBi, 1.6dBi, 1.5dBi, 0.5dBi, 2.4dBi, 2.4dBi, 3.7dBi N Type Male Connector Mount

Buy Now Datasheet
Multi-Band Antennas - 2412845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2412845
Multi-Band Antennas 2412845
5G/4G/LTE Antenna,External,IP6 7,N Plug

5G/4G/LTE Antenna,External,IP67,N Plug

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-5GW-IPW2-NP 343-ANT-5GW-IPW2-NP-ND 2412845
Product Name Antennas RF Antennas Multi-Band Antennas
Applications LTE, Cellular, 5G Cellular or PCS Terminal; Modem or Wireless Network; 5G, LTE, LTE-M (Cat-M1), NB-IoT Multi-band
Pattern Type Omni directional Omni directional
Gain 3 to 6 dB 0.5000 to 3.7 dB 0.5000 dB
Form Factor / Mounting External External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-6 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2-2363696-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, Cellular, M2M, UMTS, CDMA 850, IoT, GSM 1800, GSM 900, LTE, CDMA 1900
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers