TE Connectivity Antennas ANT-5GMWS1-SMA

Description
Body Features Antenna Weight : 20.8 G  [.734 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.5 MM  [.45 INCH ] Product Length : 208.6 MM  [8.21 INCH ] Product Width : 21.9 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, LTE, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 20.8 G  [.734 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.5 MM  [.45 INCH ] Product Length : 208.6 MM  [8.21 INCH ] Product Width : 21.9 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, LTE, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GMWS1-SMA - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 20.8 G  [.734 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 11.5 MM  [.45 INCH ] Product Length : 208.6 MM  [8.21 INCH ] Product Width : 21.9 MM  [.86 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Cellular, Cat-M/NB-IoT, LTE, 5G Primary Application : LTE, Cellular, 5G Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 3300 - 3800 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 5.9 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 20.8 G  [.734 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 11.5 MM  [.45 INCH ]
  • Product Length : 208.6 MM  [8.21 INCH ]
  • Product Width : 21.9 MM  [.86 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : Cellular, Cat-M/NB-IoT, LTE, 5G
  • Primary Application : LTE, Cellular, 5G

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 3300 - 3800
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 5.9
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
GSM & GPRS Antennas - 2169803 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
2169803
GSM & GPRS Antennas 2169803
RF antenna, GNSS Ceramic Patch,18 x 18mm

RF antenna, GNSS Ceramic Patch,18 x 18mm

Supplier's Site
RF Antennas - 343-ANT-5GMWS1-SMA-ND - DigiKey
Thief River Falls, MN, United States
3.625GHz, 3.95GHz, 4.965GHz 5G, GPRS, LTE Whip, Tilt RF Antenna 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.94GHz ~ 4.99GHz 5.9dBi, 5.4dBi, 2.3dBi SMA Male Connector Mount

3.625GHz, 3.95GHz, 4.965GHz 5G, GPRS, LTE Whip, Tilt RF Antenna 3.55GHz ~ 3.7GHz, 3.7GHz ~ 4.2GHz, 4.94GHz ~ 4.99GHz 5.9dBi, 5.4dBi, 2.3dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-5GMWS1-SMA 2169803 343-ANT-5GMWS1-SMA-ND
Product Name Antennas GSM & GPRS Antennas RF Antennas
Applications LTE, Cellular, 5G Basestation Cellular or PCS Terminal; GPS; 5G, GPRS, LTE
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 3300.0 to 3800.0 MHz 3625.0 to 4965.0 MHz
Gain 3 to 6 dB 2.3 to 5.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108937-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1513472-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 1-2108858-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers