TE Connectivity Antennas ANT-433-WRT-UFL

Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-433-WRT-UFL - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Category : 410 - 470 Peak Gain (DBI) : < 0

Configuration Features


  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : < 0
Buy Now Datasheet
RF Antennas - 343-ANT-433-WRT-UFL-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 433MHZ WRT DOME UFL

RF ANT 433MHZ WRT DOME UFL

Buy Now Datasheet
Telemetry Antennas - 2473104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473104
Telemetry Antennas 2473104
Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site
Telemetry Antennas - 2473104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473104P
Telemetry Antennas 2473104P
Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site
Telemetry Antennas - 2473103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2473103
Telemetry Antennas 2473103
Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Antenna,433MHz,WRT Dome,U.FL/MHF1,216mm

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT-433-WRT-UFL 343-ANT-433-WRT-UFL-ND 2473104
Product Name Antennas RF Antennas Telemetry Antennas
Applications LoRaWAN, LPWAN Sensor Networks Telemetry
Pattern Type Omni directional
Gain 0.0 dB -1.8 dB -0.9000 dB
Form Factor / Mounting External
Primary Frequency Range 433.0 MHz 435.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823599-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, 3G, GSM, Cellular, 2G, GPS, 4G, WiMAX
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 2118309-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-2823594-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, WiMAX, GPS, GNSS, GSM, Wi-Fi, Cellular
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
6 suppliers