TE Connectivity Antennas ANT-433-OC-LG-RPS

Description
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-433-OC-LG-RPS - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 15 G  [.529 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 193.5 MM  [7.62 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 433 Frequency Category : 410 - 470 Gain (Max) (DB) : .7 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 15 G  [.529 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 193.5 MM  [7.62 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 433
  • Frequency Category : 410 - 470
  • Gain (Max) (DB) : .7
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-433-OC-LG-RPS-ND - DigiKey
Thief River Falls, MN, United States
433MHz ISM, LPWA Whip, Tilt RF Antenna 430MHz ~ 435MHz 0.7dBi RP-SMA Female Connector Mount

433MHz ISM, LPWA Whip, Tilt RF Antenna 430MHz ~ 435MHz 0.7dBi RP-SMA Female Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-433-OC-LG-RPS 343-ANT-433-OC-LG-RPS-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LPWA
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 433.0 MHz 433.0 MHz
Gain 0.0 to 3 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Antennas - 1-2823596-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, 3G, Cellular, 2G, LTE, 4G, GPS, WiMAX
Primary Frequency Range 698.0 to 2700.0 MHz
Form Factor / Mounting External
View Details
6 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers
Antennas - 2195851-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers