410MHz, 433MHz, 450MHz ISM, LoRaWAM, LPWA Flat Patch RF Antenna 410MHz ~ 430MHz, 430MHz ~ 435MHz, 450MHz ~ 470MHz -5.4dBi, -6dBi, -2.4dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-433-FPC-UFL-100-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRaWAN, LPWA |
| Primary Frequency Range | 410.0 to 450.0 MHz |
| Gain | -6 to -2.4 dB |
| VSWR | 2.5 to 4.1 :1 |