TE Connectivity Antennas ANT-315-CW-HD

Description
Body Features Antenna Weight : 22.62 G  [.798 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 117 MM  [4.61 INCH ] Product Width : 13.5 MM  [.53 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325
Request a Quote Datasheet
Description
Body Features Antenna Weight : 22.62 G  [.798 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 117 MM  [4.61 INCH ] Product Width : 13.5 MM  [.53 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-315-CW-HD - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 22.62 G  [.798 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 117 MM  [4.61 INCH ] Product Width : 13.5 MM  [.53 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325

Body Features


  • Antenna Weight : 22.62 G  [.798 OZ ]

Configuration Features


  • Antenna Style : Whip
  • Antenna Type : Terminal/Duck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 117 MM  [4.61 INCH ]
  • Product Width : 13.5 MM  [.53 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : LPWAN
  • Primary Application : LPWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 315
  • Frequency Category : 305 - 325
Buy Now Datasheet
RF Antennas - ANT-315-CW-HD-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-315-CW-HD-ND
RF Antennas ANT-315-CW-HD-ND
315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 310MHz ~ 320MHz RP-SMA Male Connector Mount

315MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 310MHz ~ 320MHz RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-315-CW-HD ANT-315-CW-HD-ND
Product Name Antennas RF Antennas
Applications LPWAN Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 315.0 MHz 315.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2108937-3 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108965-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers