2.4GHz, 2.5GHz Bluetooth, Thread, Wi-Fi, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz 3.4dBi U.FL (UMCC), IPEX MHF1 Panel Mount
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2025775 | ANT-2.4-WRT-UFL-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Bluetooth, Thread, Wi-Fi, Zigbee™ |
| Pattern Type | Omni directional | |
| Primary Frequency Range | 2400.0 to ? MHz | 2400.0 to 2500.0 MHz |
| Form Factor / Mounting | External | |
| Technology Type | Dipole | Dome |