TE Connectivity RF Antennas ANT-2.4-MMG1-SMA-2

Description
RF ANT 2.4GHZ MAGNETIC 2M SMA
Request a Quote Datasheet
Description
RF ANT 2.4GHZ MAGNETIC 2M SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-MMG1-SMA-2-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.4GHZ MAGNETIC 2M SMA

RF ANT 2.4GHZ MAGNETIC 2M SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-MMG1-SMA-2-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 0.7000 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP19-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers