TE Connectivity RF Antennas ANT-2.4-FPC-SF50M4

Description
ANT 2.4 FPC 25X20 50 CBL MHF4
Request a Quote Datasheet
Description
ANT 2.4 FPC 25X20 50 CBL MHF4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-FPC-SF50M4-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 25X20 50 CBL MHF4

ANT 2.4 FPC 25X20 50 CBL MHF4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-FPC-SF50M4-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.9 dB
VSWR 1.9 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
5.8GHz 5dBi Rubber Duck Antenna with N Male Movable Connector - ET-585R-NMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers