ANT 2.4 FPC 25X20 200 CBL MHF4
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 343-ANT-2.4-FPC-SF200M4-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 3.9 dB |
| VSWR | 1.9 :1 |