TE Connectivity RF Antennas ANT-2.4-FPC-SAH100UF

Description
ANT 2.4 FPC 12X8 100MM CBL UFL
Request a Quote Datasheet
Description
ANT 2.4 FPC 12X8 100MM CBL UFL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-2.4-FPC-SAH100UF-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 FPC 12X8 100MM CBL UFL

ANT 2.4 FPC 12X8 100MM CBL UFL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-2.4-FPC-SAH100UF-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 0.1000 dB
VSWR 4.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
GNSS L2 Passive Ceramic Patch Antenna 25*25*2mm - ET-GNL2-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2115-NN02-101TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n/a/ac, Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 to 10300.0 MHz
Gain 2.4 to 3.6 dB
View Details
4 suppliers