The AGRF1200-2 is a radial leaded, resettable PTC overcurrent protection device rated for 12A hold current and 16V DC, designed for automotive applications. It features tin-plated copper leads of 0.82mm² (18AWG) with a diameter of 1.0mm, and is packaged in tape and reel per EIA-468-B/IEC-286-2 standards. The device meets AEC-Q200 qualification, operates from -40°C to 85°C, and complies with UL 94V-0 for insulating material flame retardancy. It is RoHS compliant and lead-free, with a maximum resistance of 0.0091Ω at 25°C after trip.
POLYSWITCH PTC RESET 12A HLD T/R Product overview: AGRF1200-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 12A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-AGRF1200-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-AGRF1200-2 |
| Product Name | 12A Circuit Protection Fuse |
| Approvals / Standards | RoHS |