TE Connectivity RF Antennas AFT

Description
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount
Datasheet
Description
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - AFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AFT
RF Antennas AFT
507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount

507MHz Whip, Straight RF Antenna 118MHz ~ 896MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number AFT
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
433MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-43325FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 25 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers